KEYSTONE ELECTRONICS CORP.
5240 -- C CELL BUTTON BATTERY CONTACT
Keystone Electronics Corp.
C Cell Button Battery Contact
5240
Description
Part Number: 5240
# of Cells: 1
Cell Size: C
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 5240
# of Cells: 1
Cell Size: C
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
C Cell Button Battery Contact
5240
Part Number: 5240
# of Cells: 1
Cell Size: C
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Part Number: 5240
- # of Cells: 1
- Cell Size: C
- Finish/Plating: Nickel Plate
- Material: Steel
- Mounting: Case
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
5240 |
|
Product Name
|
C Cell Button Battery Contact |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Spring Steel
Plating / Coating
Nickel; Nickel Plate
View Details
3 suppliers
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Gold; Gold Plate
View Details
2 suppliers