Keystone Electronics Corp. Round Brass Instrumentation Handle 484

Description
Part Number: 484 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 6.000 [152.4] Material: Brass Thread: 8-32
Request a Quote
Description
Part Number: 484 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 6.000 [152.4] Material: Brass Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Brass Instrumentation Handle, part number 484, is constructed from brass and features a nickel plating for enhanced durability. It has a diameter of 0.250 inches (6.4 mm) and a height of 1.500 inches (38.1 mm). The handle measures 6.000 inches (152.4 mm) in length and is designed with an 8-32 thread for secure mounting. This handle is suitable for applications requiring reliable and robust handling solutions in instrumentation settings.

Datasheet Summary
Powered by GS/AI

The Round Brass Instrumentation Handle, part number 484, is constructed from brass and features a nickel plating for enhanced durability. It has a diameter of 0.250 inches (6.4 mm) and a height of 1.500 inches (38.1 mm). The handle measures 6.000 inches (152.4 mm) in length and is designed with an 8-32 thread for secure mounting. This handle is suitable for applications requiring reliable and robust handling solutions in instrumentation settings.

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 484 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
484
Round Brass Instrumentation Handle 484
Part Number: 484 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 6.000 [152.4] Material: Brass Thread: 8-32

Part Number: 484

  • D Diameter: .250 (6.4)
  • Finish/Plating: Nickel Plate
  • Height: 1.500 [38.1]
  • Length: 6.000 [152.4]
  • Material: Brass
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-484-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-484-ND
Handles 36-484-ND
Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 484 36-484-ND
Product Name Round Brass Instrumentation Handle Handles
Handle Material Metal Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 9104 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Oval Aluminum Handle - 7188 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6.44 inches (163 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 489 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers