Keystone Electronics Corp. THM Coil Spring Battery Contact 629

Description
Part Number: 629 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact Matching Positive contact:
Request a Quote Datasheet
Description
Part Number: 629 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact Matching Positive contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Coil Spring Battery Contact - 629 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Coil Spring Battery Contact
629
THM Coil Spring Battery Contact 629
Part Number: 629 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact Matching Positive contact:

Part Number: 629

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AAA, N, A23
  • Finish/Plating: Matte Tin
  • Material: Steel
  • Mounting: THM
  • Type: Contact
  • Matching Positive contact:
Buy Now Datasheet
Corby, Northants, United Kingdom
Battery Contacts
2050057
Battery Contacts 2050057
PCB mount spring clip for -ve AA cell

PCB mount spring clip for -ve AA cell

Supplier's Site
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone - 98B5924 - Newark, An Avnet Company
Chicago, IL, United States
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone
98B5924
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone 98B5924
NEGATIVE SPRING, BATTERY CONTACT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:A Batteries RoHS Compliant: Yes

NEGATIVE SPRING, BATTERY CONTACT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:A Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 629 2050057 98B5924
Product Name THM Coil Spring Battery Contact Battery Contacts Negative Spring, Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Tin; Matte Tin Tin; Tin Plated Contacts
Unlock Full Specs
to access all available technical data