Keystone Electronics Corp. Miniature THM Test Point -Grey 5118

Description
Part Number: 5118 Color: Grey Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5118 Color: Grey Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature THM Test Point -Grey - 5118 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature THM Test Point -Grey
5118
Miniature THM Test Point -Grey 5118
Part Number: 5118 Color: Grey Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed

Part Number: 5118

  • Color: Grey
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Miniature
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5118-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5118-ND
Test Points 36-5118-ND
"Gray PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

"Gray PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5118 36-5118-ND
Product Name Miniature THM Test Point -Grey Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Red - 11001-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Horizontal Test Jack-silver plate White - 6066 - Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
PTFE Insulated Test Jack Red - 11011-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11012-B - Keystone Electronics Corp.
View Details
2 suppliers