Keystone Electronics Corp. Miniature THM Test Point -Blue 5117

Description
Part Number: 5117 Color: Blue Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5117 Color: Blue Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature THM Test Point -Blue - 5117 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature THM Test Point -Blue
5117
Miniature THM Test Point -Blue 5117
Part Number: 5117 Color: Blue Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed

Part Number: 5117

  • Color: Blue
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Miniature
  • Type: Color Keyed
Buy Now Datasheet
Test and Measurement -Test Points - 5117 - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement -Test Points
5117
Test and Measurement -Test Points 5117
Manufacturer: Keystone Electronics Category: Test and Measurement -Test Points Series: THM Package: Bulk Product Status: Active Type: PC Test Point, Miniature Mounting Type: Through Hole Color: Blue Hole Diameter: 0.040" (1.02mm) Size / Dimension: 0.100" Dia x 0.180" L (2.54mm x 4.57mm)

Manufacturer: Keystone Electronics
Category: Test and Measurement -Test Points
Series: THM
Package: Bulk
Product Status: Active
Type: PC Test Point, Miniature
Mounting Type: Through Hole
Color: Blue
Hole Diameter: 0.040" (1.02mm)
Size / Dimension: 0.100" Dia x 0.180" L (2.54mm x 4.57mm)

Buy Now Datasheet
Test Points - 36-5117-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5117-ND
Test Points 36-5117-ND
"Blue PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

"Blue PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey
Product Category Test Points Test Points Test Points
Product Number 5117 5117 36-5117-ND
Product Name Miniature THM Test Point -Blue Test and Measurement -Test Points Test Points
Type / Mounting Thru-Hole Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Test Jack-silver plate Yellow - 6069 - Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
Miniature Test Point, Tin -Black - 5261 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Slotted Type THM Test Point - 4950 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Color Keyed SMT Test Point -Green - 5196TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers