Keystone Electronics Corp. Loop Type THM Test Point 4953

Description
Part Number: 4953 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
Request a Quote Datasheet
Description
Part Number: 4953 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Type THM Test Point - 4953 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Loop Type THM Test Point
4953
Loop Type THM Test Point 4953
Part Number: 4953 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point

Part Number: 4953

  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Type: PC Loop Test Point
Buy Now Datasheet
Test Points - 36-4953-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-4953-ND
Test Points 36-4953-ND
"PC Test Point, Loop Brass, Tin Plating 0.047"" (1.19mm) Hole Diameter Mounting Type"

"PC Test Point, Loop Brass, Tin Plating 0.047"" (1.19mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 4953 36-4953-ND
Product Name Loop Type THM Test Point Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

MultiPurpose THM Test Point -Black - 5011 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
4 suppliers
Loop Type THM Test Point - 4952 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
SMT Test Point- Micro Mini, Silver-1000 pc Reels - 5015 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
MultiPurpose Test Point, Tin -White - 5282 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers