Keystone Electronics Corp. SMT Test Point- Compact, Silver-1000 pc Reels 5016

Description
Part Number: 5016 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel Style: Compact
Request a Quote
Description
Part Number: 5016 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel Style: Compact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMT Test Point, Compact, Silver (Part Number 5016) from Keystone Electronics Corp. is designed for efficient and safe board-level testing, particularly on dense circuit boards. It features a unique design that provides exceptional strength and durability, making it suitable for use with miniature probes, clips, and hooks. The test points are manufactured from .010 (.25) phosphor bronze with a silver plate finish, ensuring reliable conductivity. This product is packaged in tape and reel format, containing 1,000 pieces per 7" reel, with specifications of 12mm width and 4mm pitch. The locating pin feature aids in positive location during assembly, and the test points can be utilized as SMT test points or as THM test points when used with a .032 [.81] board. Compatibility with vacuum and mechanical pick & place assembly systems is also supported, making it a versatile choice for various applications.

Datasheet Summary
Powered by GS/AI

The SMT Test Point, Compact, Silver (Part Number 5016) from Keystone Electronics Corp. is designed for efficient and safe board-level testing, particularly on dense circuit boards. It features a unique design that provides exceptional strength and durability, making it suitable for use with miniature probes, clips, and hooks. The test points are manufactured from .010 (.25) phosphor bronze with a silver plate finish, ensuring reliable conductivity. This product is packaged in tape and reel format, containing 1,000 pieces per 7" reel, with specifications of 12mm width and 4mm pitch. The locating pin feature aids in positive location during assembly, and the test points can be utilized as SMT test points or as THM test points when used with a .032 [.81] board. Compatibility with vacuum and mechanical pick & place assembly systems is also supported, making it a versatile choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
SMT Test Point- Compact, Silver-1000 pc Reels - 5016 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Test Point- Compact, Silver-1000 pc Reels
5016
SMT Test Point- Compact, Silver-1000 pc Reels 5016
Part Number: 5016 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel Style: Compact

Part Number: 5016

  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 7" reel
  • Style: Compact
Buy Now Datasheet
Test Points - 36-5016CT-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5016CT-ND
Test Points 36-5016CT-ND
PC Test Point, Compact Phosphor Bronze, Silver Plating Surface Mount Mounting Type

PC Test Point, Compact Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Buy Now Datasheet
Test Points - 36-5016DKR-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5016DKR-ND
Test Points 36-5016DKR-ND
PC Test Point, Compact Phosphor Bronze, Silver Plating Surface Mount Mounting Type

PC Test Point, Compact Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Buy Now Datasheet
Test Points - 36-5016TR-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5016TR-ND
Test Points 36-5016TR-ND
PC Test Point, Compact Phosphor Bronze, Silver Plating Surface Mount Mounting Type

PC Test Point, Compact Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey DigiKey DigiKey
Product Category Test Points Test Points Test Points Test Points
Product Number 5016 36-5016CT-ND 36-5016DKR-ND 36-5016TR-ND
Product Name SMT Test Point- Compact, Silver-1000 pc Reels Test Points Test Points Test Points
Type / Mounting Surface Mount Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Color Keyed SMT Test Point -Yellow - 5194TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Miniature Test Point, Tin -Red - 5260 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Horizontal Test Jack-silver plate White - 6066 - Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
PTFE Insulated Test Jack White - 11002 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers