Keystone Electronics Corp. MultiPurpose Test Point, Tin -Purple 5289

Description
Part Number: 5289 Color: Purple Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5289 Color: Purple Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MultiPurpose Test Point, Tin -Purple - 5289 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MultiPurpose Test Point, Tin -Purple
5289
MultiPurpose Test Point, Tin -Purple 5289
Part Number: 5289 Color: Purple Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5289

  • Color: Purple
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now
Test Points - 36-5289-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5289-ND
Test Points 36-5289-ND
"Purple PC Test Point, Multipurpose Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Purple PC Test Point, Multipurpose Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5289 36-5289-ND
Product Name MultiPurpose Test Point, Tin -Purple Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Type THM Test Point - 1037 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Horizontal Test Jack-gold plate Yellow - 6063 - Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
Miniature Test Point, Tin -Blue - 5267 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
SMT Test Point- Compact, Tin-5000 pc Reels - 5095 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers