Keystone Electronics Corp. Vertical PCB Test Jack-Red 6037

Description
Part Number: 6037 Color: Red Mounting: THM Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 6037 Color: Red Mounting: THM Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6037 is a vertical snap-fit PCB test jack with a red body and spring contact designed to accept a 0.080 inch [2.03 mm] diameter pin. It features a beryllium copper contact with gold plating per MIL-G-45204, Type II, and a nylon body per ASTM D4066. The operating temperature range is -60°F to +500°F (-51°C to 260°C). The jack mounts by snapping into a 0.052 inch [1.32 mm] hole and has an overall height of 0.312 inch [7.9 mm] with a 0.187 inch [4.8 mm] diameter body. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 6037 is a vertical snap-fit PCB test jack with a red body and spring contact designed to accept a 0.080 inch [2.03 mm] diameter pin. It features a beryllium copper contact with gold plating per MIL-G-45204, Type II, and a nylon body per ASTM D4066. The operating temperature range is -60°F to +500°F (-51°C to 260°C). The jack mounts by snapping into a 0.052 inch [1.32 mm] hole and has an overall height of 0.312 inch [7.9 mm] with a 0.187 inch [4.8 mm] diameter body. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Vertical PCB Test Jack-Red - 6037 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical PCB Test Jack-Red
6037
Vertical PCB Test Jack-Red 6037
Part Number: 6037 Color: Red Mounting: THM Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack

Part Number: 6037

  • Color: Red
  • Mounting: THM
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6037-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6037-ND
Test Points 36-6037-ND
Red PC Test Point Jack Brass, Silver Plating Through Hole, Vertical Mounting Type

Red PC Test Point Jack Brass, Silver Plating Through Hole, Vertical Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6037 36-6037-ND
Product Name Vertical PCB Test Jack-Red Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Loop Type THM Test Point - 4952 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Color Keyed SMT Test Point -Orange - 5193TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11015-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Color Keyed SMT Test Point -Yellow - 5194TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers