Keystone Electronics Corp. Compact THM Test Point -Black 5006

Description
Part Number: 5006 Color: Black Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5006 Color: Black Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact THM Test Point -Black - 5006 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact THM Test Point -Black
5006
Compact THM Test Point -Black 5006
Part Number: 5006 Color: Black Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed

Part Number: 5006

  • Color: Black
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Compact
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5006-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5006-ND
Test Points 36-5006-ND
"Black PC Test Point, Compact Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Black PC Test Point, Compact Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet
 - 2042630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal. Colour = Black Hole Diameter = 1.6mm

Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal.
Colour = Black
Hole Diameter = 1.6mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd.
Product Category Test Points Test Points Test Points
Product Number 5006 36-5006-ND 2042630
Product Name Compact THM Test Point -Black Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

MultiPurpose Test Point, Tin -Brown - 5285 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Miniature Test Point, Tin -Grey - 5268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Slotted Type THM Test Point - 1037 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
PTFE Insulated Test Jack White - 11015 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers