Keystone Electronics Corp. Vertical PCB Test Jack-Blue 6047

Description
Part Number: 6047 Color: Blue Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 6047 Color: Blue Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical snap-fit PCB test jack for accepting a 0.080 in [2.03 mm] diameter pin, with a blue nylon body and beryllium copper contact plated in silver. Mounts by snapping into a 0.052 in [1.32 mm] diameter hole. Operating temperature range is -60°F to +500°F (-51°C to 260°C). RoHS compliant and compliant with ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

Vertical snap-fit PCB test jack for accepting a 0.080 in [2.03 mm] diameter pin, with a blue nylon body and beryllium copper contact plated in silver. Mounts by snapping into a 0.052 in [1.32 mm] diameter hole. Operating temperature range is -60°F to +500°F (-51°C to 260°C). RoHS compliant and compliant with ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
Vertical PCB Test Jack-Blue - 6047 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical PCB Test Jack-Blue
6047
Vertical PCB Test Jack-Blue 6047
Part Number: 6047 Color: Blue Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack

Part Number: 6047

  • Color: Blue
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6047-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6047-ND
Test Points 36-6047-ND
"Blue PC Test Point Jack Beryllium Copper, Silver Plating 0.052"" (1.32mm) Hole Diameter Mounting Type"

"Blue PC Test Point Jack Beryllium Copper, Silver Plating 0.052"" (1.32mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6047 36-6047-ND
Product Name Vertical PCB Test Jack-Blue Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Compact THM Test Point -Grey - 5123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
MultiPurpose Test Point, Tin -Blue - 5287 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Miniature THM Test Point -Red - 5000 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
4 suppliers
PTFE Insulated Test Jack Red - 11007-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers