Keystone Electronics Corp. MultiPurpose THM Test Point -Purple 5129

Description
Part Number: 5129 Color: Purple Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5129 Color: Purple Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MultiPurpose THM Test Point -Purple - 5129 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MultiPurpose THM Test Point -Purple
5129
MultiPurpose THM Test Point -Purple 5129
Part Number: 5129 Color: Purple Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed

Part Number: 5129

  • Color: Purple
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Multi-purpose
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5129-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5129-ND
Test Points 36-5129-ND
"Purple PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Purple PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5129 36-5129-ND
Product Name MultiPurpose THM Test Point -Purple Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Type THM Test Point - 1036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Color Keyed SMT Test Point -Black - 5191TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
MultiPurpose Test Point, Tin -Blue - 5287 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Slotted Type THM Test Point - 1031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers