Keystone Electronics Corp. Steel Nut 9600

Description
Part Number: 9600 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .250 [6.4] Thread: 4-40
Request a Quote
Description
Part Number: 9600 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .250 [6.4] Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hex machine nut with 4-40 thread and outer diameter of .250 inches (6.4 mm).

Datasheet Summary
Powered by GS/AI

Steel hex machine nut with 4-40 thread and outer diameter of .250 inches (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Nut - 9600 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Nut
9600
Steel Nut 9600
Part Number: 9600 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .250 [6.4] Thread: 4-40

Part Number: 9600

  • Finish/Plating: Zinc & Clear Chromate
  • Material: Steel
  • OD: .250 [6.4]
  • Thread: 4-40
Buy Now Datasheet
Nuts - 36-9600-ND - DigiKey
Thief River Falls, MN, United States
"#4-40 Hex Nut 0.250"" (6.35mm) 1/4"" Steel"

"#4-40 Hex Nut 0.250"" (6.35mm) 1/4"" Steel"

Buy Now Datasheet
Nut, Scrw; 4-40; Screw; Thread; Zinc Plating - 70181541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Nut, Scrw; 4-40; Screw; Thread; Zinc Plating
70181541
Nut, Scrw; 4-40; Screw; Thread; Zinc Plating 70181541
Hex Machine Screw Nut 1⁄4 in. length screw nut.

Hex Machine Screw Nut
1⁄4 in. length screw nut.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Nuts Nuts Nuts
Product Number 9600 36-9600-ND 70181541
Product Name Steel Nut Nuts Nut, Scrw; 4-40; Screw; Thread; Zinc Plating
Size #4 M4
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hex Nut, M3 - 4708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M3
Material Steel
View Details
2 suppliers
Steel Nut - 4716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 5/16"
Material Steel
Finish Zinc Plated
View Details
Steel Nut - 4705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #10
Material Steel
Finish Zinc Plated
View Details
2 suppliers
Steel Hex Nut, M4 - 4709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M4
Material Steel
View Details
2 suppliers