Keystone Electronics Corp. Pan Head Screw 4690

Description
Part Number: 4690 Length: .500 [12.7] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 4690 Length: .500 [12.7] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 4690 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
4690
Pan Head Screw 4690
Part Number: 4690 Length: .500 [12.7] Material: Steel Style: Pan Head Thread: 4-40 Type: Screw, Machine

Part Number: 4690

  • Length: .500 [12.7]
  • Material: Steel
  • Style: Pan Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-4690-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-4690-ND
Machine Screw 36-4690-ND
#4-40 Binding Head Machine Screw Slotted Drive

#4-40 Binding Head Machine Screw Slotted Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 4690 36-4690-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Binding Head  
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Nylon Thumb Screw 8-32 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers