Keystone Electronics Corp. Socket Shoulder Screw 6-32 Thread 2448

Description
Part Number: 2448 D Diameter: .156 (4.0) Drive: Socket Length: .500 [12.7] Material: Stainless Steel Thread: 6-32 490-Socket Head Screw
Request a Quote Datasheet
Description
Part Number: 2448 D Diameter: .156 (4.0) Drive: Socket Length: .500 [12.7] Material: Stainless Steel Thread: 6-32 490-Socket Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Shoulder Screw 6-32 Thread - 2448 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Shoulder Screw 6-32 Thread
2448
Socket Shoulder Screw 6-32 Thread 2448
Part Number: 2448 D Diameter: .156 (4.0) Drive: Socket Length: .500 [12.7] Material: Stainless Steel Thread: 6-32 490-Socket Head Screw

Part Number: 2448

  • D Diameter: .156 (4.0)
  • Drive: Socket
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Thread: 6-32

490-Socket Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2448-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2448-ND
Shoulder Screw 36-2448-ND
#6-32 Round Head Shoulder Screw Hex Drive Stainless Steel

#6-32 Round Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2448 36-2448-ND
Product Name Socket Shoulder Screw 6-32 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Round Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 6-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
M3 Binding Head Screw, -3 Black - 9191-3 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Binding Head Screw - 9426 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Binding Head Screw, 6-32, Green - 8190-6 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details