Keystone Electronics Corp. Miniature Turret Term Board 15057

Description
Part Number: 15057 # of Terminals: 25 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15057 # of Terminals: 25 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15057 is a miniature turret terminal board with 25 terminals, measuring 9.685 inches in length and 0.312 inches in width, designed for easy separation into sections with individual mounting holes. It is constructed from PBE (paper base electrical) material compliant with MIL-M-24768/20, Type XP, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated per ASTM-B16 and MIL-T-10727, and scored for clean separation. The board supports five terminal types, with 1573 being the specific terminal designation for this variant.

Datasheet Summary
Powered by GS/AI

The 15057 is a miniature turret terminal board with 25 terminals, measuring 9.685 inches in length and 0.312 inches in width, designed for easy separation into sections with individual mounting holes. It is constructed from PBE (paper base electrical) material compliant with MIL-M-24768/20, Type XP, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated per ASTM-B16 and MIL-T-10727, and scored for clean separation. The board supports five terminal types, with 1573 being the specific terminal designation for this variant.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15057 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15057
Miniature Turret Term Board 15057
Part Number: 15057 # of Terminals: 25 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15057

  • # of Terminals: 25
  • Length: 9.685
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1573
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15057
Product Name Miniature Turret Term Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7761-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Glass Epoxy
View Details
Thru-Hole Turret Terminal Board - 15503 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 19
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7689-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details