Keystone Electronics Corp. Quick Fit Terminal Strip 4117

Description
Part Number: 4117 # of Terminals: 4 Length: 2.250 [57.2] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Description
Part Number: 4117 # of Terminals: 4 Length: 2.250 [57.2] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quick-Fit Terminal Strip, part number 4117, is a fiberglass terminal strip rated for continuous operation at 300°F (155°C) with four terminals spaced 1.875 inches (47.6 mm) apart and an overall length of 2.250 inches (57.2 mm). Terminals are brass with a 0.250 inch (6.4 mm) tab, mounted on a 0.031 inch (0.79 mm) fiber backing strip with pre-drilled mounting holes. The strip is RoHS compliant and meets NEMA GPO-3 standards.

Datasheet Summary
Powered by GS/AI

The Quick-Fit Terminal Strip, part number 4117, is a fiberglass terminal strip rated for continuous operation at 300°F (155°C) with four terminals spaced 1.875 inches (47.6 mm) apart and an overall length of 2.250 inches (57.2 mm). Terminals are brass with a 0.250 inch (6.4 mm) tab, mounted on a 0.031 inch (0.79 mm) fiber backing strip with pre-drilled mounting holes. The strip is RoHS compliant and meets NEMA GPO-3 standards.

Suppliers

Company
Product
Description
Supplier Links
Quick Fit Terminal Strip - 4117 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Quick Fit Terminal Strip
4117
Quick Fit Terminal Strip 4117
Part Number: 4117 # of Terminals: 4 Length: 2.250 [57.2] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]

Part Number: 4117

  • # of Terminals: 4
  • Length: 2.250 [57.2]
  • Material: FiberGlass
  • Style: Quik Fit Term Board
  • Terminal Type: Quick Fit - 250 Tab
  • Type: Terminal Strip
  • Width: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 4117
Product Name Quick Fit Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 25
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15279 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 15109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15409 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Phenolic, XP
View Details