Keystone Electronics Corp. Double Turret Terminal Board 15438

Description
Part Number: 15438 # of Terminals: 38 Length: 5.437 [138.1] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15438 # of Terminals: 38 Length: 5.437 [138.1] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal board with 19 terminals per side, 5.437 in (138.1 mm) length, and 0.875 in (22.2 mm) width, constructed with PBE material (paper base electrical, MIL-I-24768/20, Type XP, maximum temperature 250°F/121°C) or GEE material (glass epoxy, MIL-I-24768/27, Type G-10, maximum temperature 300°F/155°C), featuring brass terminals tin-plated to MIL-T-10727. Terminals are staked in all except end mounting holes.

Datasheet Summary
Powered by GS/AI

Double turret terminal board with 19 terminals per side, 5.437 in (138.1 mm) length, and 0.875 in (22.2 mm) width, constructed with PBE material (paper base electrical, MIL-I-24768/20, Type XP, maximum temperature 250°F/121°C) or GEE material (glass epoxy, MIL-I-24768/27, Type G-10, maximum temperature 300°F/155°C), featuring brass terminals tin-plated to MIL-T-10727. Terminals are staked in all except end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15438 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15438
Double Turret Terminal Board 15438
Part Number: 15438 # of Terminals: 38 Length: 5.437 [138.1] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15438

  • # of Terminals: 38
  • Length: 5.437 [138.1]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1573
  • Width: .875 [22.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15438
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 607-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 2
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15064 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 604-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 1
Body Material Phenolic, XP
View Details