Keystone Electronics Corp. SMT-Top & Side Entry Female Quick-Fit 3586

Description
Part Number: 3586 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 Cat No. 3586 is UL recognized as an Auto fuse clip only.
Request a Quote Datasheet
Description
Part Number: 3586 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 Cat No. 3586 is UL recognized as an Auto fuse clip only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT-Top & Side Entry Female Quick-Fit - 3586 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Top & Side Entry Female Quick-Fit
3586
SMT-Top & Side Entry Female Quick-Fit 3586
Part Number: 3586 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 Cat No. 3586 is UL recognized as an Auto fuse clip only.

Part Number: 3586

  • Current Rating: 30 Amps
  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Standard Automotive
  • Material: Brass
  • Mounting: SMT
  • UL Recognized: Yes - (USA & Canada) E354010

Cat No. 3586 is UL recognized as an Auto fuse clip only.

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 3586
Product Name SMT-Top & Side Entry Female Quick-Fit
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

1 Cell Leaf Spring Contact - 204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R - 112TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
M4 PC Mount 30 Amp-w Screw Assembled - 7800-2 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
Seamless Contact Pin .566
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Nickel Plate
View Details