Keystone Electronics Corp. Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm tall 110

Description
Part Number: 110 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Bulk Type: Contact Matching Negative contacts: or For Tape & Reel version, request Accomodates cell diameters from 12mm to 30mm Accomodates cell heights from 3.2mm to 5.0mm
Request a Quote Datasheet
Description
Part Number: 110 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Bulk Type: Contact Matching Negative contacts: or For Tape & Reel version, request Accomodates cell diameters from 12mm to 30mm Accomodates cell heights from 3.2mm to 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm tall - 110 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm tall
110
Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm tall 110
Part Number: 110 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Bulk Type: Contact Matching Negative contacts: or For Tape & Reel version, request Accomodates cell diameters from 12mm to 30mm Accomodates cell heights from 3.2mm to 5.0mm

Part Number: 110

  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: SMT
  • Packaging: Bulk
  • Type: Contact
  • Matching Negative contacts: or
  • For Tape & Reel version, request
  • Accomodates cell diameters from 12mm to 30mm
  • Accomodates cell heights from 3.2mm to 5.0mm
Buy Now Datasheet
Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone - 53Y2631 - Newark, An Avnet Company
Chicago, IL, United States
Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone
53Y2631
Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone 53Y2631
POSITIVE BATTERY CONTACT, COIN CELL, SMD; Battery Sizes Accepted:Coin Cell; Battery Terminals:SMD; Contact Material:Stainless Steel; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

POSITIVE BATTERY CONTACT, COIN CELL, SMD; Battery Sizes Accepted:Coin Cell; Battery Terminals:SMD; Contact Material:Stainless Steel; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 110 53Y2631
Product Name Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm tall Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact, 9V, Vertical Pcb Snap-On; Battery Sizes Accepted Keystone - 25T0490 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Battery Contact, Coin Cell, 20Mm; Battery Sizes Accepted Keystone - 06W4573 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
THM Button Battery Contact - 595 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
3 suppliers
Retainer Contact, 16Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 31C0594 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details