Keystone Electronics Corp. Universal Female Blade Clip - Bottom Tab Entry 3577

Description
Part Number: 3577 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Automove Fuse Clip Only
Request a Quote Datasheet
Description
Part Number: 3577 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Automove Fuse Clip Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Female Blade Clip - Bottom Tab Entry - 3577 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Universal Female Blade Clip - Bottom Tab Entry
3577
Universal Female Blade Clip - Bottom Tab Entry 3577
Part Number: 3577 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Automove Fuse Clip Only

Part Number: 3577

  • Current Rating: 30 Amps
  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Standard Automotive
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

Automove Fuse Clip Only

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 3577
Product Name Universal Female Blade Clip - Bottom Tab Entry
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Retainer Contact, 16Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 31C0594 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Junior 9V stud with crimp lug - 263 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
Spade Connectors - 1176833 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Shape / Form Pin
Applications Electronics
Contact Material Brass
View Details
Battery Contact, 9V, Vertical Pcb Snap-On; Battery Sizes Accepted Keystone - 25T0490 - Newark, An Avnet Company
Specs
Contact Material Steel
Plating / Coating Nickel; Nickel Plated Contacts
View Details