Keystone Electronics Corp. For .015 -.025" Pins, Press Fit IC Jack 3502

Description
Part Number: 3502 Finish/Plating: Gold/Gold Length: .510 [13.0] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: Yes Type: Jacks
Request a Quote
Description
Part Number: 3502 Finish/Plating: Gold/Gold Length: .510 [13.0] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: Yes Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3502 is a press-fit IC socket contact for .015 - .025 in (0.38 - 0.64 mm) leads, featuring a 4-finger closed entry contact and a length of 0.510 in (13.0 mm) with a .057 in (1.45 mm) diameter. It is available in gold/gold, tin/tin, or tin/gold plating options and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 3502 is a press-fit IC socket contact for .015 - .025 in (0.38 - 0.64 mm) leads, featuring a 4-finger closed entry contact and a length of 0.510 in (13.0 mm) with a .057 in (1.45 mm) diameter. It is available in gold/gold, tin/tin, or tin/gold plating options and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
For .015 -.025
New Hyde Park, NY, USA
For .015 -.025" Pins, Press Fit IC Jack
3502
For .015 -.025" Pins, Press Fit IC Jack 3502
Part Number: 3502 Finish/Plating: Gold/Gold Length: .510 [13.0] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: Yes Type: Jacks

Part Number: 3502

  • Finish/Plating: Gold/Gold
  • Length: .510 [13.0]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .015 -.025"
  • RoHS: Yes
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 3502
Product Name For .015 -.025" Pins, Press Fit IC Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Threaded Feed-Thru Term - 11361 - Keystone Electronics Corp.
Specs
Voltage Rating 2 volts
View Details
Hollow Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details