Keystone Electronics Corp.
Hollow Turret Terminal .109" Long
1519-2
Description
Part Number: 1519-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .113
Terminal Length: 0.187
Terminal Style: Tubular Turret
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1519-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .113
Terminal Length: 0.187
Terminal Style: Tubular Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Hollow Turret Terminal .109" Long
1519-2
Part Number: 1519-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .113
Terminal Length: 0.187
Terminal Style: Tubular Turret
Type: Solder Turret Terminal
Part Number: 1519-2
- Finish/Plating: Bright Tin
- For Panel Thickness: .062 [1.57]
- Material: Brass
- Mounting Hole: .113
- Terminal Length: 0.187
- Terminal Style: Tubular Turret
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1519-2 |
|
Product Name
|
Hollow Turret Terminal .109" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Swage
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Through-Hole; Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details