Keystone Electronics Corp. Key Hole Panel Rivet 3301

Description
Part Number: 3301 For Panel Thickness: .093 [2.36] Head Diameter: .109 [2.8] Material: Nylon Mounting Hole: .125 [3.2]
Request a Quote Datasheet
Description
Part Number: 3301 For Panel Thickness: .093 [2.36] Head Diameter: .109 [2.8] Material: Nylon Mounting Hole: .125 [3.2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3301 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3301
Key Hole Panel Rivet 3301
Part Number: 3301 For Panel Thickness: .093 [2.36] Head Diameter: .109 [2.8] Material: Nylon Mounting Hole: .125 [3.2]

Part Number: 3301

  • For Panel Thickness: .093 [2.36]
  • Head Diameter: .109 [2.8]
  • Material: Nylon
  • Mounting Hole: .125 [3.2]
Buy Now Datasheet
Rivets - 36-3301-ND - DigiKey
Thief River Falls, MN, United States
"0.125"" (3.18mm) 1/8"" Mounting Button 0.125"" (3.18mm) 1/8"" Grip Range Nylon"

"0.125"" (3.18mm) 1/8"" Mounting Button 0.125"" (3.18mm) 1/8"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3301 36-3301-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Rivets - 36-23-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details