Keystone Electronics Corp. Nylon Panel Snap Rivet 3449

Description
Part Number: 3449 "A" Barrel O.D.: .158 [4.0] Color: Black For Panel Thickness: .256 [6.5] - .295 [7.5] Head Diameter: .315 [8.0] Length: 8mm [.315] Material: Nylon
Request a Quote
Description
Part Number: 3449 "A" Barrel O.D.: .158 [4.0] Color: Black For Panel Thickness: .256 [6.5] - .295 [7.5] Head Diameter: .315 [8.0] Length: 8mm [.315] Material: Nylon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Snap rivet for panel thicknesses of .256 to .295 inches (6.5 to 7.5 mm), with a rivet diameter of .158 inches (4.0 mm), head diameter of .315 inches (8.0 mm), and head height of .071 inches (1.8 mm). Made of nylon 6/6, black, and rated UL 94V-2. Installed without tooling and removable for repair or upgrade.

Datasheet Summary
Powered by GS/AI

Snap rivet for panel thicknesses of .256 to .295 inches (6.5 to 7.5 mm), with a rivet diameter of .158 inches (4.0 mm), head diameter of .315 inches (8.0 mm), and head height of .071 inches (1.8 mm). Made of nylon 6/6, black, and rated UL 94V-2. Installed without tooling and removable for repair or upgrade.

Suppliers

Company
Product
Description
Supplier Links
Nylon Panel Snap Rivet - 3449 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Panel Snap Rivet
3449
Nylon Panel Snap Rivet 3449
Part Number: 3449 "A" Barrel O.D.: .158 [4.0] Color: Black For Panel Thickness: .256 [6.5] - .295 [7.5] Head Diameter: .315 [8.0] Length: 8mm [.315] Material: Nylon

Part Number: 3449

  • "A" Barrel O.D.: .158 [4.0]
  • Color: Black
  • For Panel Thickness: .256 [6.5] - .295 [7.5]
  • Head Diameter: .315 [8.0]
  • Length: 8mm [.315]
  • Material: Nylon
Buy Now Datasheet
Rivets - 36-3449-ND - DigiKey
Thief River Falls, MN, United States
"0.158"" (4.01mm) Snap Rivet 0.256"" ~ 0.295"" (6.50mm ~ 7.49mm) Grip Range Nylon"

"0.158"" (4.01mm) Snap Rivet 0.256"" ~ 0.295"" (6.50mm ~ 7.49mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3449 36-3449-ND
Product Name Nylon Panel Snap Rivet Rivets
Rivet Type Panel; Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.1090 inch (2.77 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Rivets - 36-47-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Nylon Panel Snap Rivet - 3444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers