Keystone Electronics Corp. Key Hole Panel Rivet 3311

Description
Part Number: 3311 Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .158 [4.0] Panel Thickness: 1/8 (.125)
Request a Quote Datasheet
Description
Part Number: 3311 Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .158 [4.0] Panel Thickness: 1/8 (.125)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3311 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3311
Key Hole Panel Rivet 3311
Part Number: 3311 Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .158 [4.0] Panel Thickness: 1/8 (.125)

Part Number: 3311

  • Head Diameter: .312 [7.9]
  • Material: Nylon
  • Mounting Hole: .158 [4.0]
  • Panel Thickness: 1/8 (.125)
Buy Now Datasheet
Rivets - 36-3311-ND - DigiKey
Thief River Falls, MN, United States
"0.158"" (4.01mm) Mounting Button 0.125"" (3.18mm) 1/8"" Grip Range Nylon"

"0.158"" (4.01mm) Mounting Button 0.125"" (3.18mm) 1/8"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3311 36-3311-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3384 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Rivets - 36-46-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.1090 inch (2.77 mm)
View Details
2 suppliers