Keystone Electronics Corp. Brass Semi-Tubular Rivet 3383

Description
Part Number: 3383 "A" Barrel O.D.: .059 [1.49] "B" Length Under Flange: .187 [4.75] Finish/Plating: Nickel Plate Head Diameter: .109 [2.8] Material: Brass Mounting Hole: 0.067
Request a Quote Datasheet
Description
Part Number: 3383 "A" Barrel O.D.: .059 [1.49] "B" Length Under Flange: .187 [4.75] Finish/Plating: Nickel Plate Head Diameter: .109 [2.8] Material: Brass Mounting Hole: 0.067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Semi-Tubular Rivet - 3383 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Semi-Tubular Rivet
3383
Brass Semi-Tubular Rivet 3383
Part Number: 3383 "A" Barrel O.D.: .059 [1.49] "B" Length Under Flange: .187 [4.75] Finish/Plating: Nickel Plate Head Diameter: .109 [2.8] Material: Brass Mounting Hole: 0.067

Part Number: 3383

  • "A" Barrel O.D.: .059 [1.49]
  • "B" Length Under Flange: .187 [4.75]
  • Finish/Plating: Nickel Plate
  • Head Diameter: .109 [2.8]
  • Material: Brass
  • Mounting Hole: 0.067
Buy Now Datasheet
Rivets - 36-3383-ND - DigiKey
Thief River Falls, MN, United States
"0.059"" (1.50mm) Semi-Tubular Rivet Grip Range Brass"

"0.059"" (1.50mm) Semi-Tubular Rivet Grip Range Brass"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3383 36-3383-ND
Product Name Brass Semi-Tubular Rivet Rivets
Rivet Type Semi-tubular Semi-tubular
Material Brass Brass
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 36-43-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3303 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers