Keystone Electronics Corp. Brass Semi-Tubular Rivet 3389

Description
Part Number: 3389 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .187 [4.75] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]
Request a Quote Datasheet
Description
Part Number: 3389 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .187 [4.75] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Semi-Tubular Rivet - 3389 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Semi-Tubular Rivet
3389
Brass Semi-Tubular Rivet 3389
Part Number: 3389 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .187 [4.75] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]

Part Number: 3389

  • "A" Barrel O.D.: .121 [3.07]
  • "B" Length Under Flange: .187 [4.75]
  • Finish/Plating: Nickel Plate
  • Head Diameter: .218 [5.5]
  • Material: Brass
  • Mounting Hole: .128 3.3]
Buy Now Datasheet
Rivets - 36-3389-ND - DigiKey
Thief River Falls, MN, United States
"0.120"" (3.05mm) Semi-Tubular Rivet Grip Range Brass"

"0.120"" (3.05mm) Semi-Tubular Rivet Grip Range Brass"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3389 36-3389-ND
Product Name Brass Semi-Tubular Rivet Rivets
Rivet Type Semi-tubular Semi-tubular
Material Brass Brass
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3448 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Rivets - 36-24-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers