Keystone Electronics Corp. Key Hole Panel Rivet 3303

Description
Part Number: 3303 For Panel Thickness: .187 [4.75] Head Diameter: .250 [6.4] Material: Nylon Mounting Hole: .125 [3.2]
Request a Quote
Description
Part Number: 3303 For Panel Thickness: .187 [4.75] Head Diameter: .250 [6.4] Material: Nylon Mounting Hole: .125 [3.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Key hole clips made of nylon 6/6, UL rated 94V-2, black, designed for panel thickness of 0.187 in (4.8 mm) with a head diameter of 0.250 in (6.4 mm) and a mounting hole size of 0.125 in (3.2 mm).

Datasheet Summary
Powered by GS/AI

Key hole clips made of nylon 6/6, UL rated 94V-2, black, designed for panel thickness of 0.187 in (4.8 mm) with a head diameter of 0.250 in (6.4 mm) and a mounting hole size of 0.125 in (3.2 mm).

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3303 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3303
Key Hole Panel Rivet 3303
Part Number: 3303 For Panel Thickness: .187 [4.75] Head Diameter: .250 [6.4] Material: Nylon Mounting Hole: .125 [3.2]

Part Number: 3303

  • For Panel Thickness: .187 [4.75]
  • Head Diameter: .250 [6.4]
  • Material: Nylon
  • Mounting Hole: .125 [3.2]
Buy Now Datasheet
Rivets - 36-3303-ND - DigiKey
Thief River Falls, MN, United States
"0.125"" (3.18mm) 1/8"" Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon"

"0.125"" (3.18mm) 1/8"" Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3303 36-3303-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3448 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Rivets - 36-23-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Rivets - 36-24-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details