Keystone Electronics Corp. Key Hole Panel Rivet 3333

Description
Part Number: 3333 For Panel Thickness: .250 [6.35] Head Diameter: .343 [8.7] Material: Nylon Mounting Hole: 0.219 [5.6]
Request a Quote Datasheet
Description
Part Number: 3333 For Panel Thickness: .250 [6.35] Head Diameter: .343 [8.7] Material: Nylon Mounting Hole: 0.219 [5.6]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3333 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3333
Key Hole Panel Rivet 3333
Part Number: 3333 For Panel Thickness: .250 [6.35] Head Diameter: .343 [8.7] Material: Nylon Mounting Hole: 0.219 [5.6]

Part Number: 3333

  • For Panel Thickness: .250 [6.35]
  • Head Diameter: .343 [8.7]
  • Material: Nylon
  • Mounting Hole: 0.219 [5.6]
Buy Now
Rivets - 36-3333-ND - DigiKey
Thief River Falls, MN, United States
"0.219"" (5.56mm) Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon"

"0.219"" (5.56mm) Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3333 36-3333-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3442 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3384 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers