Keystone Electronics Corp. SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R 3022TR

Description
Part Number: 3022TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet
Description
Part Number: 3022TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3022TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R
3022TR
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R 3022TR
Part Number: 3022TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)

Part Number: 3022TR

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 250 / 13" reel
  • Type: Holder
  • Ideal for 6 Volt or 3 Volt Applications
  • 2 Coin Cell batteries can be installed in series
  • Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3022TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3022TR-ND
Battery Holders, Clips, Contacts 36-3022TR-ND
Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone - 25T0422 - Newark, An Avnet Company
Chicago, IL, United States
Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
25T0422
Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone 25T0422
BATTERY INSUL RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY INSUL RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3022TR 36-3022TR-ND 25T0422
Product Name SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R Battery Holders, Clips, Contacts Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Vibra-Fit) Holder for 2025 & 2032 Cell - 1059 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2993TR-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers
 - 1142082 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details
Battery Holders, Clips, Contacts - 36-264-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details