Keystone Electronics Corp. M3 Pan Head Screw, 12.0 L 29314

Description
Part Number: 29314 Length: 12mm .472] Material: Steel Thread: M3
Request a Quote Datasheet
Description
Part Number: 29314 Length: 12mm .472] Material: Steel Thread: M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Pan Head Screw, 12.0 L - 29314 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Pan Head Screw, 12.0 L
29314
M3 Pan Head Screw, 12.0 L 29314
Part Number: 29314 Length: 12mm .472] Material: Steel Thread: M3

Part Number: 29314

  • Length: 12mm .472]
  • Material: Steel
  • Thread: M3
Buy Now Datasheet
Machine Screw - 36-29314-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29314-ND
Machine Screw 36-29314-ND
M3 Pan Head Machine Screw Slotted Drive Steel

M3 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29314 36-29314-ND
Product Name M3 Pan Head Screw, 12.0 L Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.4724 inch (12 mm)
Metric M3 M3
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 8-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Pan Head Screw - 9343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Flat Head Screw - 9553 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Flat Head Screw - 9556 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers