Keystone Electronics Corp. Socket Shoulder Screw 4-40 Thread 2444

Description
Part Number: 2444 D Diameter: .125 (3.2) Drive: Socket Length: .500 [12.7] Material: Stainless Steel Thread: 4-40 490-Socket Head Screw
Request a Quote Datasheet
Description
Part Number: 2444 D Diameter: .125 (3.2) Drive: Socket Length: .500 [12.7] Material: Stainless Steel Thread: 4-40 490-Socket Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Shoulder Screw 4-40 Thread - 2444 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Shoulder Screw 4-40 Thread
2444
Socket Shoulder Screw 4-40 Thread 2444
Part Number: 2444 D Diameter: .125 (3.2) Drive: Socket Length: .500 [12.7] Material: Stainless Steel Thread: 4-40 490-Socket Head Screw

Part Number: 2444

  • D Diameter: .125 (3.2)
  • Drive: Socket
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Thread: 4-40

490-Socket Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2444-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2444-ND
Shoulder Screw 36-2444-ND
#4-40 Round Head Shoulder Screw Hex Drive Stainless Steel

#4-40 Round Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2444 36-2444-ND
Product Name Socket Shoulder Screw 4-40 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Round Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x .250 Long - 21004 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Jack Screw SS .187
Keystone Electronics Corp.
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Binding Head Screw - 9455 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Socket Shoulder Screw 6-32 Thread - 2448 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers