KEYSTONE ELECTRONICS CORP.
261 -- JUNIOR 9 VOLT STUD
Keystone Electronics Corp.
Junior 9 Volt Stud
261
Description
Part Number: 261
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: 9 Volt
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Rivet
Type: Contact
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 261
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: 9 Volt
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Rivet
Type: Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
Part Number: 261
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: 9 Volt
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Rivet
Type: Contact
Part Number: 261
- # of Cells: 1
- Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
- Cell Size: 9 Volt
- Finish/Plating: Nickel Plate
- Material: Steel
- Mounting: Rivet
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
261 |
|
Product Name
|
Junior 9 Volt Stud |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Current
20 amps
View Details
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details