Keystone Electronics Corp. Negative Spring Battery Contact 5203

Description
Part Number: 5203 # of Cells: 1 Cell Size: AAA, AAAA, N,12 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Matching Positive Contact:
Request a Quote Datasheet
Description
Part Number: 5203 # of Cells: 1 Cell Size: AAA, AAAA, N,12 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Matching Positive Contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Spring Battery Contact - 5203 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Negative Spring Battery Contact
5203
Negative Spring Battery Contact 5203
Part Number: 5203 # of Cells: 1 Cell Size: AAA, AAAA, N,12 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Matching Positive Contact:

Part Number: 5203

  • # of Cells: 1
  • Cell Size: AAA, AAAA, N,12 Volt
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Matching Positive Contact:
Buy Now Datasheet
Battery Contacts - 3247319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Contacts
3247319
Battery Contacts 3247319
Keystone 5203 Battery Contact

Keystone 5203 Battery Contact

Supplier's Site
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone - 90B2547 - Newark, An Avnet Company
Chicago, IL, United States
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone
90B2547
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone 90B2547
NEGATIVE SPRING, BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Steel RoHS Compliant: Yes

NEGATIVE SPRING, BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 5203 3247319 90B2547
Product Name Negative Spring Battery Contact Battery Contacts Negative Spring, Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal Spring Steel
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate Nickel; Nickel Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact w/ Tab,Dual (Right) - 5211 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Negative Enclosure Contact - 16mm to 30mm Dia cells - 112 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
THM Button Battery Contact - 595 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
3 suppliers
Battery Contact w/ Tab,Spring - 5201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers