TE Connectivity Coin Cell Battery Holders 2-1775485-2

Description
Body Features Battery Compatibility : CR2032 Primary Product Color : Blue Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR2032 Primary Product Color : Blue Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 2-1775485-2 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
2-1775485-2
Coin Cell Battery Holders 2-1775485-2
Body Features Battery Compatibility : CR2032 Primary Product Color : Blue Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board

Body Features


  • Battery Compatibility : CR2032
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
Buy Now
Battery Holders, Clips, Contacts - 2132-2-1775485-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
2132-2-1775485-2-ND
Battery Holders, Clips, Contacts 2132-2-1775485-2-ND
BATTERY HOLDER, 3.6MM, BLU,LOW P

BATTERY HOLDER, 3.6MM, BLU,LOW P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Battery Holders Battery Holders
Product Number 2-1775485-2 2132-2-1775485-2-ND
Product Name Coin Cell Battery Holders Battery Holders, Clips, Contacts
Type Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - 796136-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
5 suppliers
Coin Cell Battery Holders - BAT-HLD-001-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers