Keystone Electronics Corp. Nylon Thumb Screw 4-40 x .250" 2500

Description
Part Number: 2500 D Diameter: .300 (7.6) Length: .250 [6.4] Material: Nylon Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 2500 D Diameter: .300 (7.6) Length: .250 [6.4] Material: Nylon Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Thumb Screw 4-40 x .250
New Hyde Park, NY, USA
Nylon Thumb Screw 4-40 x .250"
2500
Nylon Thumb Screw 4-40 x .250" 2500
Part Number: 2500 D Diameter: .300 (7.6) Length: .250 [6.4] Material: Nylon Thread: 4-40

Part Number: 2500

  • D Diameter: .300 (7.6)
  • Length: .250 [6.4]
  • Material: Nylon
  • Thread: 4-40
Buy Now Datasheet
Thumb Screw - 36-2500-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2500-ND
Thumb Screw 36-2500-ND
#4-40 Knob Thumb Screw Drive Nylon

#4-40 Knob Thumb Screw Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2500 36-2500-ND
Product Name Nylon Thumb Screw 4-40 x .250" Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Jack Screw-Clear,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
SS Thumb Screw .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
SEMS Screw, 6-32 - 9920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Nickel Plated
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.312
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details