Keystone Electronics Corp. Horizontal Entry Clip Accepts .205 x .032 Tabs 3550

Description
Part Number: 3550 Finish/Plating: Tin-Nickel Fuse Entry: Horizontal Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E201546 E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)
Request a Quote Datasheet
Description
Part Number: 3550 Finish/Plating: Tin-Nickel Fuse Entry: Horizontal Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E201546 E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Entry Clip Accepts .205 x .032 Tabs - 3550 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Entry Clip Accepts .205 x .032 Tabs
3550
Horizontal Entry Clip Accepts .205 x .032 Tabs 3550
Part Number: 3550 Finish/Plating: Tin-Nickel Fuse Entry: Horizontal Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E201546 E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)

Part Number: 3550

  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Horizontal
  • Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR
  • Fuse Size: Standard Automotive
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E201546

E354010 (Auto Fuse Clip) - 30 Amp

E201546 (Quick-Fit Terminal)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 3550
Product Name Horizontal Entry Clip Accepts .205 x .032 Tabs
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Compact Battery Contact, Spring - 5202 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
3 suppliers
Matte Tin Plated- Negative Coin Cell Contact - 2981 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
5 Pairs-Male .250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R - 112TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers