Keystone Electronics Corp. Battery Contact, 9V, Vertical Pcb Snap-On; Battery Sizes Accepted Keystone 967

Description
BATTERY CONTACT, 9V, VERTICAL PCB SNAP-ON; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact RoHS Compliant: Yes
Description
BATTERY CONTACT, 9V, VERTICAL PCB SNAP-ON; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Contact, 9V, Vertical Pcb Snap-On; Battery Sizes Accepted Keystone - 25T0490 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, 9V, Vertical Pcb Snap-On; Battery Sizes Accepted Keystone
25T0490
Battery Contact, 9V, Vertical Pcb Snap-On; Battery Sizes Accepted Keystone 25T0490
BATTERY CONTACT, 9V, VERTICAL PCB SNAP-ON; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact RoHS Compliant: Yes

BATTERY CONTACT, 9V, VERTICAL PCB SNAP-ON; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 25T0490
Product Name Battery Contact, 9V, Vertical Pcb Snap-On; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details