Keystone Electronics Corp. Negative Spring Battery Contact 5204

Description
Part Number: 5204 # of Cells: 1 Cell Size: AAA, AAAA, N,12 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact
Request a Quote
Description
Part Number: 5204 # of Cells: 1 Cell Size: AAA, AAAA, N,12 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5204 is a negative spring battery contact designed for molded cases with self-contained battery compartments, featuring a solder tab for wire lead or printed circuit board mounting. It accommodates battery sizes including AA, CR2, A, 17500, 18350, and 18650, with a spring composed of nickel-plated spring steel and a plate of nickel-plated steel. The contact is explicitly rated as RoHS compliant and ISO 9001 certified. Dimensions include a 0.051 inch (1.30 mm) diameter tab, 0.059 inch (1.50 mm) height, and overall length of 0.362 inch (9.2 mm). The contact is paired with a positive button in dual contact configurations. The spring adjusts for variations in battery length to ensure low contact resistance. Two mounting holes are provided for secure installation.

Datasheet Summary
Powered by GS/AI

The 5204 is a negative spring battery contact designed for molded cases with self-contained battery compartments, featuring a solder tab for wire lead or printed circuit board mounting. It accommodates battery sizes including AA, CR2, A, 17500, 18350, and 18650, with a spring composed of nickel-plated spring steel and a plate of nickel-plated steel. The contact is explicitly rated as RoHS compliant and ISO 9001 certified. Dimensions include a 0.051 inch (1.30 mm) diameter tab, 0.059 inch (1.50 mm) height, and overall length of 0.362 inch (9.2 mm). The contact is paired with a positive button in dual contact configurations. The spring adjusts for variations in battery length to ensure low contact resistance. Two mounting holes are provided for secure installation.

Suppliers

Company
Product
Description
Supplier Links
Negative Spring Battery Contact - 5204 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Negative Spring Battery Contact
5204
Negative Spring Battery Contact 5204
Part Number: 5204 # of Cells: 1 Cell Size: AAA, AAAA, N,12 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact

Part Number: 5204

  • # of Cells: 1
  • Cell Size: AAA, AAAA, N,12 Volt
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
Buy Now Datasheet
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone - 31C6767 - Newark, An Avnet Company
Chicago, IL, United States
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone
31C6767
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone 31C6767
NEGATIVE SPRING, BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Steel RoHS Compliant: Yes

NEGATIVE SPRING, BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 5204 31C6767
Product Name Negative Spring Battery Contact Negative Spring, Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data