Keystone Electronics Corp. For 4 D Cell-All Contacts Insulated 2192

Description
Part Number: 2192 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2192 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 4 D Cell-All Contacts Insulated - 2192 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 4 D Cell-All Contacts Insulated
2192
For 4 D Cell-All Contacts Insulated 2192
Part Number: 2192 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder

Part Number: 2192

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: D
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2192-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2192-ND
Battery Holders, Clips, Contacts 36-2192-ND
Battery Holder (Open) D 4 Cell Solder Lug

Battery Holder (Open) D 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder, D, Panel; Battery Sizes Accepted Keystone - 59K0352 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D, Panel; Battery Sizes Accepted Keystone
59K0352
Battery Holder, D, Panel; Battery Sizes Accepted Keystone 59K0352
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:D Batteries RoHS Compliant: Yes

BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:D Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 4; Solder Lug - 70182579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 4; Solder Lug
70182579
Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 4; Solder Lug 70182579
Rugged Steel Battery Holder, 1.187 in. to 1.375 in. Battery Dia. Holders: Available with solder lugs, PC lugs or series connections. An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Rugged Steel Battery Holder, 1.187 in. to 1.375 in. Battery Dia.
Holders: Available with solder lugs, PC lugs or series connections.
An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2192 36-2192-ND 59K0352 70182579
Product Name For 4 D Cell-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, D, Panel; Battery Sizes Accepted Keystone Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 4; Solder Lug
Type Metal Holder Holder (Open) Metal Holder
Material Steel Rugged Steel
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-269-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
SMT Holder for 18650 Battery - 1042 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
THM Holder for 18650 Cell w/ coil spring - 1131 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Molded 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers