Keystone Electronics Corp. Triple Turret Terminal .062" Long 1598-1

Description
Part Number: 1598-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.301 Terminal Style: Triple Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1598-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.301 Terminal Style: Triple Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1598-1 is a triple turret terminal made of brass with bright tin plating, designed for use with a .032 inch (.81 mm) thick PCB. It has a terminal length of .062 inch (1.57 mm) and a threaded mounting hole with a 4-40 thread. The terminal is compatible with staking tool TL-2.

Datasheet Summary
Powered by GS/AI

The 1598-1 is a triple turret terminal made of brass with bright tin plating, designed for use with a .032 inch (.81 mm) thick PCB. It has a terminal length of .062 inch (1.57 mm) and a threaded mounting hole with a 4-40 thread. The terminal is compatible with staking tool TL-2.

Suppliers

Company
Product
Description
Supplier Links
Triple Turret Terminal .062
New Hyde Park, NY, USA
Triple Turret Terminal .062" Long
1598-1
Triple Turret Terminal .062" Long 1598-1
Part Number: 1598-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.301 Terminal Style: Triple Turret Type: Solder Turret Terminal

Part Number: 1598-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Material: Brass
  • Mounting Hole: 0.094
  • Terminal Length: 0.301
  • Terminal Style: Triple Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1598-1
Product Name Triple Turret Terminal .062" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Triple Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details