Keystone Electronics Corp. Single Turret Terminal .141" Long 1520-3

Description
Part Number: 1520-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.082 Terminal Length: 0.187 Terminal Style: Single Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1520-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.082 Terminal Length: 0.187 Terminal Style: Single Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single turret terminal for .093 in (2.36 mm) board thickness, with a length of 0.141 in (3.5 mm), made of brass and plated with bright tin for improved solderability and shelf life. Mounted using staking tool TL-2.

Datasheet Summary
Powered by GS/AI

Single turret terminal for .093 in (2.36 mm) board thickness, with a length of 0.141 in (3.5 mm), made of brass and plated with bright tin for improved solderability and shelf life. Mounted using staking tool TL-2.

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal .141
New Hyde Park, NY, USA
Single Turret Terminal .141" Long
1520-3
Single Turret Terminal .141" Long 1520-3
Part Number: 1520-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.082 Terminal Length: 0.187 Terminal Style: Single Turret Type: Solder Turret Terminal

Part Number: 1520-3

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .093 [2.36]
  • Material: Brass
  • Mounting Hole: 0.082
  • Terminal Length: 0.187
  • Terminal Style: Single Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1520-3
Product Name Single Turret Terminal .141" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Forked Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details