Keystone Electronics Corp.
For .032 -.046" Pins, Solder Mount Jack
1679
Description
Part Number: 1679
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: No
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1679
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: No
Request a Quote
Email Supplier
Datasheet
Suppliers
For .032 -.046" Pins, Solder Mount Jack
1679
Part Number: 1679
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: No
Part Number: 1679
- Finish/Plating: Tin/Gold
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Solder Mount
- Pin Size: .032 -.046"
- RoHS: No
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1679 |
|
Product Name
|
For .032 -.046" Pins, Solder Mount Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details