Keystone Electronics Corp. Quick Fit Terminal Strip 4120

Description
Part Number: 4120 # of Terminals: 10 Length: 4.500 [114.3] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Description
Part Number: 4120 # of Terminals: 10 Length: 4.500 [114.3] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4120 is a quick-fit terminal strip with 10 terminals, a length of 4.500 inches (114.3 mm), and a terminal center spacing of 4.125 inches (104.8 mm). It is made of fiberglass rated for continuous operation at 300°F (155°C), with brass terminals and a .500 inch (12.7 mm) width. Mounting holes are drilled in the backing strip, and terminals are staked in all holes except the end mounting holes.

Datasheet Summary
Powered by GS/AI

The 4120 is a quick-fit terminal strip with 10 terminals, a length of 4.500 inches (114.3 mm), and a terminal center spacing of 4.125 inches (104.8 mm). It is made of fiberglass rated for continuous operation at 300°F (155°C), with brass terminals and a .500 inch (12.7 mm) width. Mounting holes are drilled in the backing strip, and terminals are staked in all holes except the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Quick Fit Terminal Strip - 4120 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Quick Fit Terminal Strip
4120
Quick Fit Terminal Strip 4120
Part Number: 4120 # of Terminals: 10 Length: 4.500 [114.3] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]

Part Number: 4120

  • # of Terminals: 10
  • Length: 4.500 [114.3]
  • Material: FiberGlass
  • Style: Quik Fit Term Board
  • Terminal Type: Quick Fit - 250 Tab
  • Type: Terminal Strip
  • Width: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 4120
Product Name Quick Fit Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7771-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Double Turret Terminal Board - 15541 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15025 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 25
Body Material Phenolic, XP
View Details