Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15504

Description
Part Number: 15504 # of Terminals: 26 Length: 6.156 [156.4] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15504 # of Terminals: 26 Length: 6.156 [156.4] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal board for 26 terminals, made of glass epoxy (GEE), with a length of 6.156 in (156.4 mm), width of 0.312 in (7.9 mm), and terminal spacing of 0.156 in (3.97 mm) per row. Terminals are staked in all except end mounting holes, and the board meets MIL-I-24768/27, Type G-10 specifications with a maximum temperature of 300°F (155°C).

Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal board for 26 terminals, made of glass epoxy (GEE), with a length of 6.156 in (156.4 mm), width of 0.312 in (7.9 mm), and terminal spacing of 0.156 in (3.97 mm) per row. Terminals are staked in all except end mounting holes, and the board meets MIL-I-24768/27, Type G-10 specifications with a maximum temperature of 300°F (155°C).

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15504 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15504
Thru-Hole Turret Terminal Board 15504
Part Number: 15504 # of Terminals: 26 Length: 6.156 [156.4] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15504

  • # of Terminals: 26
  • Length: 6.156 [156.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1562
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15504
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15320 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
GEE Turret Terminal Board - 15316 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 609-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 6
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15515 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Glass Epoxy
View Details
2 suppliers