Keystone Electronics Corp. Miniature Turret Term Board 15254

Description
Part Number: 15254 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1533 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15254 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1533 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature turret terminal board with five scored sections for easy separation, each having mounting holes. Constructed of glass epoxy (GEE), compliant with MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Features 50 terminals of type 1533, with terminal diameter of 0.062 [1.57] inches, pitch of 0.250 [6.4] inches, and overall dimensions of 7.812 [198.4] mm in length and 0.875 [22.2] mm in width. Terminals are brass, tin-plated per ASTM-B16 and MIL-T-10727.

Datasheet Summary
Powered by GS/AI

Miniature turret terminal board with five scored sections for easy separation, each having mounting holes. Constructed of glass epoxy (GEE), compliant with MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Features 50 terminals of type 1533, with terminal diameter of 0.062 [1.57] inches, pitch of 0.250 [6.4] inches, and overall dimensions of 7.812 [198.4] mm in length and 0.875 [22.2] mm in width. Terminals are brass, tin-plated per ASTM-B16 and MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15254 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15254
Miniature Turret Term Board 15254
Part Number: 15254 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1533 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15254

  • # of Terminals: 50
  • Length: 7.812 [198.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1533
  • Width: .875 [22.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15254
Product Name Miniature Turret Term Board
Termination Options Turret - 1533
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 15125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15277 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7757-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details