Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15501

Description
Part Number: 15501 # of Terminals: 5 Length: 1.562 [39.7] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15501 # of Terminals: 5 Length: 1.562 [39.7] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15501 is a thru-hole turret terminal board made of glass epoxy (GEE), with five terminals arranged in a single row. It measures 1.562 inches (39.7 mm) in length and 0.312 inches (7.9 mm) in width. The terminals are staked in all except the end mounting holes, and the board complies with MIL-I-24768/27, Type G-10. The material and terminal configuration are consistent with the 155xx series for thru-hole turret boards.

Datasheet Summary
Powered by GS/AI

The 15501 is a thru-hole turret terminal board made of glass epoxy (GEE), with five terminals arranged in a single row. It measures 1.562 inches (39.7 mm) in length and 0.312 inches (7.9 mm) in width. The terminals are staked in all except the end mounting holes, and the board complies with MIL-I-24768/27, Type G-10. The material and terminal configuration are consistent with the 155xx series for thru-hole turret boards.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15501 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15501
Thru-Hole Turret Terminal Board 15501
Part Number: 15501 # of Terminals: 5 Length: 1.562 [39.7] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15501

  • # of Terminals: 5
  • Length: 1.562 [39.7]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1562
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15501
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15504 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 26
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1205-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg, Screw Not Included
View Details
Quick Fit Terminal Strip - 4118 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 6
View Details
Terminals - Screw Connectors - 36-7693-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details