Keystone Electronics Corp. PBE Turret Terminal Board 15115

Description
Part Number: 15115 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15115 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBE Turret Terminal Board, part number 15115, features 66 terminals and measures 13.125 inches in length and 1.500 inches in width. It is constructed from phenolic material, specifically XP type, which is rated for a maximum temperature of 250°F (121°C). The terminal type is turret, designated as 1503. This product is designed to meet commercial and military specifications, making it suitable for various applications. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.

Datasheet Summary
Powered by GS/AI

The PBE Turret Terminal Board, part number 15115, features 66 terminals and measures 13.125 inches in length and 1.500 inches in width. It is constructed from phenolic material, specifically XP type, which is rated for a maximum temperature of 250°F (121°C). The terminal type is turret, designated as 1503. This product is designed to meet commercial and military specifications, making it suitable for various applications. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15115 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15115
PBE Turret Terminal Board 15115
Part Number: 15115 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15115

  • # of Terminals: 66
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15115
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15269 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Glass Epoxy
View Details
Double Turret Terminal Board - 15432 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 12
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15410 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7774-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included
View Details