Keystone Electronics Corp. PBE Turret Terminal Board 15112

Description
Part Number: 15112 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15112 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15112 is a PBE turret terminal board with 12 terminals, a length of 5.250 in (133.4 mm), and a width of 1.500 in (38.1 mm). The base material is paper-based electrical (PBE), compliant with MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass, compliant with ASTM-B16, and tin-plated per MIL-T-10727. The board features terminal holes with a 0.120 in (3.1 mm) diameter and mounting holes for flush mounting. It is one of a series of unscorable, ready-made terminal boards designed for economical, tooling-free production meeting commercial and military specifications.

Datasheet Summary
Powered by GS/AI

The 15112 is a PBE turret terminal board with 12 terminals, a length of 5.250 in (133.4 mm), and a width of 1.500 in (38.1 mm). The base material is paper-based electrical (PBE), compliant with MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass, compliant with ASTM-B16, and tin-plated per MIL-T-10727. The board features terminal holes with a 0.120 in (3.1 mm) diameter and mounting holes for flush mounting. It is one of a series of unscorable, ready-made terminal boards designed for economical, tooling-free production meeting commercial and military specifications.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15112 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15112
PBE Turret Terminal Board 15112
Part Number: 15112 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15112

  • # of Terminals: 24
  • Length: 5.250 [133.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15112
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 607-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 3
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15506 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 10
Body Material Glass Epoxy
View Details
2 suppliers
Terminals - Screw Connectors - 36-7697-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details